Kyocera Corporation Tantalum Capacitors TPSY107K006R0100

Description
100µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSY107K006R0100-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSY107K006R0100-ND
Tantalum Capacitors TPSY107K006R0100-ND
100µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm

100µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSY107K006R0100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSY107K006R0100
Capacitors - Tantalum Capacitors TPSY107K006R0100
CAP TANT 100UF 10% 6.3V 2917

CAP TANT 100UF 10% 6.3V 2917

Supplier's Site
Capacitor Tant, 100Uf, 6.3V, 0.1 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx - 50H6869 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 100Uf, 6.3V, 0.1 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx
50H6869
Capacitor Tant, 100Uf, 6.3V, 0.1 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx 50H6869
CAPACITOR TANT, 100UF, 6.3V, 0.1 OHM, 0.1, 2917, FULL REEL; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:Y; Failure Rate:- RoHS Compliant: Yes

CAPACITOR TANT, 100UF, 6.3V, 0.1 OHM, 0.1, 2917, FULL REEL; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.1ohm; Manufacturer Size Code:Y; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TPSY107K006R0100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSY107K006R0100
Tantalum Capacitors TPSY107K006R0100
CAP TANT 100UF 10% 6.3V 2917

CAP TANT 100UF 10% 6.3V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TPSY107K006R0100-ND TPSY107K006R0100 50H6869 TPSY107K006R0100
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 100Uf, 6.3V, 0.1 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 157SML004M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525000510GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers