KYOCERA AVX Components Corporation Tantalum Capacitors TPSY106K035S0250

Description
10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 250mOhm @ 100kHz
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 250mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSY106K035S0250TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSY106K035S0250TR-ND
Tantalum Capacitors 478-TPSY106K035S0250TR-ND
10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 250mOhm @ 100kHz

10µF Molded Tantalum Capacitors 35V 2917 (7343 Metric) 250mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPSY106K035S0250 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSY106K035S0250
Tantalum Capacitors TPSY106K035S0250
CAP TANT 10UF 10% 35V 2917

CAP TANT 10UF 10% 35V 2917

Supplier's Site Datasheet
Capacitor Tant, 10Uf, 35V, 0.25 Ohm, 0.1, 2917; Capacitance Kyocera Avx - 65M6295 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 10Uf, 35V, 0.25 Ohm, 0.1, 2917; Capacitance Kyocera Avx
65M6295
Capacitor Tant, 10Uf, 35V, 0.25 Ohm, 0.1, 2917; Capacitance Kyocera Avx 65M6295
CAPACITOR TANT, 10UF, 35V, 0.25 OHM, 0.1, 2917; Capacitance:10µF; Capacitance Tolerance:± 10%; Voltage Rating:35V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

CAPACITOR TANT, 10UF, 35V, 0.25 OHM, 0.1, 2917; Capacitance:10µF; Capacitance Tolerance:± 10%; Voltage Rating:35V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-TPSY106K035S0250TR-ND TPSY106K035S0250 65M6295
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 10Uf, 35V, 0.25 Ohm, 0.1, 2917; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C184U020DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers