KYOCERA AVX Components Corporation Tantalum Capacitors TPSX107M010P0150

Description
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 150mOhm @ 100kHz
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 150mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSX107M010P0150TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSX107M010P0150TR-ND
Tantalum Capacitors 478-TPSX107M010P0150TR-ND
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 150mOhm @ 100kHz

100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 150mOhm @ 100kHz

Buy Now Datasheet
Tps Tantalum Rohs Compliant Kyocera Avx - 54J9338 - Newark, An Avnet Company
Chicago, IL, United States
Tps Tantalum Rohs Compliant Kyocera Avx
54J9338
Tps Tantalum Rohs Compliant Kyocera Avx 54J9338
TPS TANTALUM ROHS COMPLIANT: YES

TPS TANTALUM ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitors - TPSX107M010P0150 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSX107M010P0150
Tantalum Capacitors TPSX107M010P0150
CAP TANT 100UF 20% 10V 2917

CAP TANT 100UF 20% 10V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSX107M010P0150 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSX107M010P0150
Capacitors - Tantalum Capacitors TPSX107M010P0150
CAP TANT 100UF 20% 10V 2917

CAP TANT 100UF 20% 10V 2917

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TPSX107M010P0150TR-ND 54J9338 TPSX107M010P0150 TPSX107M010P0150
Product Name Tantalum Capacitors Tps Tantalum Rohs Compliant Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 158UVR6R3MGE - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0105P60BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701110 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details