Kyocera Corporation Tantalum Capacitors TPSW686M006R0250

Description
68µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 250mOhm
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 250mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSW686M006R0250-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSW686M006R0250-ND
Tantalum Capacitors TPSW686M006R0250-ND
68µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 250mOhm

68µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 250mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSW686M006R0250 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSW686M006R0250
Tantalum Capacitors TPSW686M006R0250
CAP TANT 68UF 20% 6.3V 2312

CAP TANT 68UF 20% 6.3V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSW686M006R0250 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSW686M006R0250
Capacitors - Tantalum Capacitors TPSW686M006R0250
CAP TANT 68UF 20% 6.3V 2312

CAP TANT 68UF 20% 6.3V 2312

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number TPSW686M006R0250-ND TPSW686M006R0250 TPSW686M006R0250
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 158AXZ6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details