68µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 250mOhm @ 100kHz
TPS TANTALUM ROHS COMPLIANT: YES
CAP TANT 68UF 10% 6.3V 2312
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 478-TPSW686K006Y0250TR-ND | 22K2797 | TPSW686K006Y0250 |
| Product Name | Tantalum Capacitors | Tps Tantalum Rohs Compliant Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 68 microF | 68 microF |