KYOCERA AVX Components Corporation Tantalum Capacitors TPSW686K006Y0125

Description
68µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 125mOhm @ 100kHz
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 125mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSW686K006Y0125TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSW686K006Y0125TR-ND
Tantalum Capacitors 478-TPSW686K006Y0125TR-ND
68µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 125mOhm @ 100kHz

68µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 125mOhm @ 100kHz

Buy Now Datasheet
Tps Tantalum Rohs Compliant Kyocera Avx - 22K2796 - Newark, An Avnet Company
Chicago, IL, United States
Tps Tantalum Rohs Compliant Kyocera Avx
22K2796
Tps Tantalum Rohs Compliant Kyocera Avx 22K2796
TPS TANTALUM ROHS COMPLIANT: YES

TPS TANTALUM ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitors - TPSW686K006Y0125 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSW686K006Y0125
Tantalum Capacitors TPSW686K006Y0125
CAP TANT 68UF 10% 6.3V 2312

CAP TANT 68UF 10% 6.3V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-TPSW686K006Y0125TR-ND 22K2796 TPSW686K006Y0125
Product Name Tantalum Capacitors Tps Tantalum Rohs Compliant Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TDL106M025S1C-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402N390J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers