Kyocera Corporation Tantalum Capacitors TPSW686K006R0250

Description
68µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 250mOhm
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 250mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSW686K006R0250-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSW686K006R0250-ND
Tantalum Capacitors TPSW686K006R0250-ND
68µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 250mOhm

68µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 250mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSW686K006R0250 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSW686K006R0250
Tantalum Capacitors TPSW686K006R0250
CAP TANT 68UF 10% 6.3V 2312

CAP TANT 68UF 10% 6.3V 2312

Supplier's Site Datasheet
Capacitor Tant, 68Uf, 6.3V, 0.25 Ohm, 0.1, 2312; Capacitance Kyocera Avx - 41J3714 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 68Uf, 6.3V, 0.25 Ohm, 0.1, 2312; Capacitance Kyocera Avx
41J3714
Capacitor Tant, 68Uf, 6.3V, 0.25 Ohm, 0.1, 2312; Capacitance Kyocera Avx 41J3714
CAPACITOR TANT, 68UF, 6.3V, 0.25 OHM, 0.1, 2312; Capacitance:68µF; Capacitance Tolerance:± 10%; Voltage Rating:6.3V; Capacitor Case Style:2312 [6032 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

CAPACITOR TANT, 68UF, 6.3V, 0.25 OHM, 0.1, 2312; Capacitance:68µF; Capacitance Tolerance:± 10%; Voltage Rating:6.3V; Capacitor Case Style:2312 [6032 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSW686K006R0250 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSW686K006R0250
Capacitors - Tantalum Capacitors TPSW686K006R0250
CAP TANT 68UF 10% 6.3V 2312

CAP TANT 68UF 10% 6.3V 2312

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TPSW686K006R0250-ND TPSW686K006R0250 41J3714 TPSW686K006R0250
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 68Uf, 6.3V, 0.25 Ohm, 0.1, 2312; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C434U7R5CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - 1608-1294-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers