KYOCERA AVX Components Corporation Tantalum Capacitors TPSW336K016S0140

Description
33µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 140mOhm @ 100kHz
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 140mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSW336K016S0140TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSW336K016S0140TR-ND
Tantalum Capacitors 478-TPSW336K016S0140TR-ND
33µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 140mOhm @ 100kHz

33µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 140mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPSW336K016S0140 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSW336K016S0140
Tantalum Capacitors TPSW336K016S0140
CAP TANT 33UF 10% 16V 2312

CAP TANT 33UF 10% 16V 2312

Supplier's Site Datasheet
Capacitor Tant, 33Uf, 16V, 0.14 Ohm, 0.1, 2312; Capacitance Kyocera Avx - 78M3502 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 33Uf, 16V, 0.14 Ohm, 0.1, 2312; Capacitance Kyocera Avx
78M3502
Capacitor Tant, 33Uf, 16V, 0.14 Ohm, 0.1, 2312; Capacitance Kyocera Avx 78M3502
CAPACITOR TANT, 33UF, 16V, 0.14 OHM, 0.1, 2312; Capacitance:33µF; Capacitance Tolerance:± 10%; Voltage Rating:16V; Capacitor Case Style:2312 [6032 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

CAPACITOR TANT, 33UF, 16V, 0.14 OHM, 0.1, 2312; Capacitance:33µF; Capacitance Tolerance:± 10%; Voltage Rating:16V; Capacitor Case Style:2312 [6032 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-TPSW336K016S0140TR-ND TPSW336K016S0140 78M3502
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 33Uf, 16V, 0.14 Ohm, 0.1, 2312; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C134U040DC2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 0603J0100222FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701138 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers