Kyocera Corporation Tantalum Capacitors TPSW107K006R0100

Description
100µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 100mOhm
Request a Quote
Description
100µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 100mOhm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TPSW107K006R0100 is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 100 µF and a rated voltage of 6.3 V. It is part of the TPS series, which is known for its low equivalent series resistance (ESR) and robust manganese dioxide solid electrolyte construction. This capacitor is suitable for applications in general medium power DC/DC converters and is tested for 100% surge current capability. The device operates within a temperature range of -55°C to +125°C and has a capacitance tolerance of ±10%. It is available in a 2312 case size, which corresponds to dimensions of 6.00 mm x 3.20 mm x 2.60 mm. The capacitor is lead-free compatible and can be supplied with various termination finishes, including standard tin plating and optional gold plating. The TPSW107K006R0100 is designed for reliability, with a maximum ESR rating at 100 kHz and a maximum leakage current specification. This product is suitable for engineers looking for a reliable and efficient capacitor for their electronic designs.

Datasheet Summary
Powered by GS/AI

The TPSW107K006R0100 is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 100 µF and a rated voltage of 6.3 V. It is part of the TPS series, which is known for its low equivalent series resistance (ESR) and robust manganese dioxide solid electrolyte construction. This capacitor is suitable for applications in general medium power DC/DC converters and is tested for 100% surge current capability. The device operates within a temperature range of -55°C to +125°C and has a capacitance tolerance of ±10%. It is available in a 2312 case size, which corresponds to dimensions of 6.00 mm x 3.20 mm x 2.60 mm. The capacitor is lead-free compatible and can be supplied with various termination finishes, including standard tin plating and optional gold plating. The TPSW107K006R0100 is designed for reliability, with a maximum ESR rating at 100 kHz and a maximum leakage current specification. This product is suitable for engineers looking for a reliable and efficient capacitor for their electronic designs.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSW107K006R0100TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSW107K006R0100TR-ND
Tantalum Capacitors 478-TPSW107K006R0100TR-ND
100µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 100mOhm

100µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-TPSW107K006R0100CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSW107K006R0100CT-ND
Tantalum Capacitors 478-TPSW107K006R0100CT-ND
100µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 100mOhm

100µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-TPSW107K006R0100DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSW107K006R0100DKR-ND
Tantalum Capacitors 478-TPSW107K006R0100DKR-ND
100µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 100mOhm

100µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 100mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 100uF 6.3V 0.1 Ohm Capacitor
59-TPSW107K006R0100
SMD 100uF 6.3V 0.1 Ohm Capacitor 59-TPSW107K006R0100
Cap Tant Solid 100uF 6.3V W CASE 10% (6 X 3.2 X 1.5mm) Inward L SMD 6032-15 0.1 Ohm 125°C T/R Product overview: TPSW107K006R0100 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, 0.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSW107K006R0100 can be used for catalog matching and distributor lookup.

Cap Tant Solid 100uF 6.3V W CASE 10% (6 X 3.2 X 1.5mm) Inward L SMD 6032-15 0.1 Ohm 125°C T/R Product overview: TPSW107K006R0100 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V, 0.1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, 0.1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSW107K006R0100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 1330853-TPSW107K006R0100 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1330853-TPSW107K006R0100
Capacitors - Tantalum Capacitors 1330853-TPSW107K006R0100
Manufacturer: KYOCERA AVX Win Source Part Number: 1330853-TPSW107K006R 0100 Category: Capacitors>Tantalum Capacitors Packaging: Reel - TR Type: Molded Features: General Purpose Size / Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Height - Seated (Max): 0.059" (1.50mm) Standard Package: 1,000 Mounting: Surface Mount Capacitance: 100 µF Tolerance: ±10% Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 100mOhm Manufacturer Size Code: W Temperature Range - Operating: -55°C ~ 125°C Case / Package: 2312 (6032 Metric) ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: TPSW107K006R0100-ND, 478-9292-1,478-9292- 2,478-9292-6 RoHS Status: ROHS3 Compliant

Manufacturer: KYOCERA AVX
Win Source Part Number: 1330853-TPSW107K006R0100
Category: Capacitors>Tantalum Capacitors
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Size / Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)
Height - Seated (Max): 0.059" (1.50mm)
Standard Package: 1,000
Mounting: Surface Mount
Capacitance: 100 µF
Tolerance: ±10%
Voltage - Rated: 6.3 V
ESR (Equivalent Series Resistance): 100mOhm
Manufacturer Size Code: W
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 2312 (6032 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: TPSW107K006R0100-ND,478-9292-1,478-9292-2,478-9292-6
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSW107K006R0100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSW107K006R0100
Capacitors - Tantalum Capacitors TPSW107K006R0100
CAP TANT 100UF 10% 6.3V 2312

CAP TANT 100UF 10% 6.3V 2312

Supplier's Site
Capacitor Tant, 100Uf, 6.3V, 0.1 Ohm, 0.1, 2312; Capacitance Kyocera Avx - 54J9312 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 100Uf, 6.3V, 0.1 Ohm, 0.1, 2312; Capacitance Kyocera Avx
54J9312
Capacitor Tant, 100Uf, 6.3V, 0.1 Ohm, 0.1, 2312; Capacitance Kyocera Avx 54J9312
CAPACITOR TANT, 100UF, 6.3V, 0.1 OHM, 0.1, 2312; Capacitance:100µF; Capacitance Tolerance:± 10%; Voltage Rating:6.3V; Capacitor Case Style:2312 [6032 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

CAPACITOR TANT, 100UF, 6.3V, 0.1 OHM, 0.1, 2312; Capacitance:100µF; Capacitance Tolerance:± 10%; Voltage Rating:6.3V; Capacitor Case Style:2312 [6032 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tps Series, 100 F, 10%, 6.3 V, 2312 [6032 Metric], W Rohs Compliant Kyocera Avx - 15P3776 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tps Series, 100 F, 10%, 6.3 V, 2312 [6032 Metric], W Rohs Compliant Kyocera Avx
15P3776
Surface Mount Tantalum Capacitor, Tps Series, 100 F, 10%, 6.3 V, 2312 [6032 Metric], W Rohs Compliant Kyocera Avx 15P3776
Surface Mount Tantalum Capacitor, TPS Series, 100 F, 10%, 6.3 V, 2312 [6032 Metric], W RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TPS Series, 100 F, 10%, 6.3 V, 2312 [6032 Metric], W RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TPSW107K006R0100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSW107K006R0100
Tantalum Capacitors TPSW107K006R0100
CAP TANT 100UF 10% 6.3V 2312

CAP TANT 100UF 10% 6.3V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-TPSW107K006R0100TR-ND 478-TPSW107K006R0100DKR-ND 59-TPSW107K006R0100 1330853-TPSW107K006R0100 TPSW107K006R0100 54J9312 15P3776 TPSW107K006R0100
Product Name Tantalum Capacitors Tantalum Capacitors SMD 100uF 6.3V 0.1 Ohm Capacitor Capacitors - Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 100Uf, 6.3V, 0.1 Ohm, 0.1, 2312; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Tps Series, 100 F, 10%, 6.3 V, 2312 [6032 Metric], W Rohs Compliant Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226SVH6R3MCR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402RN560F250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details