KYOCERA AVX Components Corporation Tantalum Capacitors TPSW107K006H0100

Description
100µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 100mOhm @ 100kHz
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 100mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSW107K006H0100TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSW107K006H0100TR-ND
Tantalum Capacitors 478-TPSW107K006H0100TR-ND
100µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 100mOhm @ 100kHz

100µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 100mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPSW107K006H0100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSW107K006H0100
Tantalum Capacitors TPSW107K006H0100
CAP TANT 100UF 10% 6.3V 2312

CAP TANT 100UF 10% 6.3V 2312

Supplier's Site Datasheet
Tps Tant / T&r Rohs Compliant Kyocera Avx - 09P0444 - Newark, An Avnet Company
Chicago, IL, United States
Tps Tant / T&r Rohs Compliant Kyocera Avx
09P0444
Tps Tant / T&r Rohs Compliant Kyocera Avx 09P0444
TPS TANT / T&R ROHS COMPLIANT: YES

TPS TANT / T&R ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-TPSW107K006H0100TR-ND TPSW107K006H0100 09P0444
Product Name Tantalum Capacitors Tantalum Capacitors Tps Tant / T&r Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TDL226K025S1D-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1608-1244-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details