Kyocera Corporation Tantalum Capacitors TPSV687K006R0050

Description
680µF Molded Tantalum Capacitors 6.3V 2924 (7361 Metric) 50mOhm
Request a Quote Datasheet
Description
680µF Molded Tantalum Capacitors 6.3V 2924 (7361 Metric) 50mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSV687K006R0050-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSV687K006R0050-ND
Tantalum Capacitors TPSV687K006R0050-ND
680µF Molded Tantalum Capacitors 6.3V 2924 (7361 Metric) 50mOhm

680µF Molded Tantalum Capacitors 6.3V 2924 (7361 Metric) 50mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSV687K006R0050 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSV687K006R0050
Capacitors - Tantalum Capacitors TPSV687K006R0050
CAP TANT 680UF 10% 6.3V 2924

CAP TANT 680UF 10% 6.3V 2924

Supplier's Site
Capacitor Tant, 680Uf 6.3V, 0.05 Ohm, 0.1, 2924; Capacitance Kyocera Avx - 54J9306 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 680Uf 6.3V, 0.05 Ohm, 0.1, 2924; Capacitance Kyocera Avx
54J9306
Capacitor Tant, 680Uf 6.3V, 0.05 Ohm, 0.1, 2924; Capacitance Kyocera Avx 54J9306
CAPACITOR TANT, 680UF 6.3V, 0.05 OHM, 0.1, 2924; Capacitance:680µF; Capacitance Tolerance:± 10%; Voltage Rating:6.3V; Capacitor Case Style:2924 [7361 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

CAPACITOR TANT, 680UF 6.3V, 0.05 OHM, 0.1, 2924; Capacitance:680µF; Capacitance Tolerance:± 10%; Voltage Rating:6.3V; Capacitor Case Style:2924 [7361 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TPSV687K006R0050 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSV687K006R0050
Tantalum Capacitors TPSV687K006R0050
CAP TANT 680UF 10% 6.3V 2924

CAP TANT 680UF 10% 6.3V 2924

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TPSV687K006R0050-ND TPSV687K006R0050 54J9306 TPSV687K006R0050
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 680Uf 6.3V, 0.05 Ohm, 0.1, 2924; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 680 microF 680 microF 680 microF 680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106K100CB4G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Ceramic Capacitors - 1608-050525000200GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701238 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details