Kyocera Corporation SMD 68uF 35V 0.2 Ohm Capacitor TPSV686M035R0200

Description
Cap Tant Solid 68uF 35V V CASE 20% (7.3 X 6.1 X 3.55mm) Inward L SMD 7361-38 0.2 Ohm 125°C T/R Product overview: TPSV686M035R0200 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 35V, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 35V, 0.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSV686M035R0200 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Tant Solid 68uF 35V V CASE 20% (7.3 X 6.1 X 3.55mm) Inward L SMD 7361-38 0.2 Ohm 125°C T/R Product overview: TPSV686M035R0200 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 35V, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 35V, 0.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSV686M035R0200 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 68uF 35V 0.2 Ohm Capacitor
59-TPSV686M035R0200
SMD 68uF 35V 0.2 Ohm Capacitor 59-TPSV686M035R0200
Cap Tant Solid 68uF 35V V CASE 20% (7.3 X 6.1 X 3.55mm) Inward L SMD 7361-38 0.2 Ohm 125°C T/R Product overview: TPSV686M035R0200 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 35V, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 35V, 0.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSV686M035R0200 can be used for catalog matching and distributor lookup.

Cap Tant Solid 68uF 35V V CASE 20% (7.3 X 6.1 X 3.55mm) Inward L SMD 7361-38 0.2 Ohm 125°C T/R Product overview: TPSV686M035R0200 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 35V, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 35V, 0.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSV686M035R0200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TPSV686M035R0200 - 901094-TPSV686M035R0200 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSV686M035R0200
901094-TPSV686M035R0200
Tantalum Capacitors - TPSV686M035R0200 901094-TPSV686M035R0200
Manufacturer: AVX Corporation Win Source Part Number: 901094-TPSV686M035R0 200 Series: TPS Operating Temperature Range: -55°C ~ 125°C Features: 68 µF Molded Tantalum Capacitors 35 V 2924 (7361 Metric) 200mOhm Package: 2924 (7361 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8532.21.0050

Manufacturer: AVX Corporation
Win Source Part Number: 901094-TPSV686M035R0200
Series: TPS
Operating Temperature Range: -55°C ~ 125°C
Features: 68 µF Molded Tantalum Capacitors 35 V 2924 (7361 Metric) 200mOhm
Package: 2924 (7361 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050

Buy Now Datasheet
Tantalum Capacitors - TPSV686M035R0200-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSV686M035R0200-ND
Tantalum Capacitors TPSV686M035R0200-ND
68µF Molded Tantalum Capacitors 35V 2924 (7361 Metric) 200mOhm

68µF Molded Tantalum Capacitors 35V 2924 (7361 Metric) 200mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSV686M035R0200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSV686M035R0200
Capacitors - Tantalum Capacitors TPSV686M035R0200
CAP TANT 68UF 20% 35V 2924

CAP TANT 68UF 20% 35V 2924

Supplier's Site
Tantalum Capacitor, 68Uf, 35V, 0.2 Ohm, 0.2, 2924; Capacitance Kyocera Avx - 36K6500 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 68Uf, 35V, 0.2 Ohm, 0.2, 2924; Capacitance Kyocera Avx
36K6500
Tantalum Capacitor, 68Uf, 35V, 0.2 Ohm, 0.2, 2924; Capacitance Kyocera Avx 36K6500
TANTALUM CAPACITOR, 68UF, 35V, 0.2 OHM, 0.2, 2924; Capacitance:68µF; Voltage(DC):35V; Capacitor Case / Package:2924 [7361 Metric]; Capacitance Tolerance:± 20%; ESR:0.2ohm; Manufacturer Size Code:V; Failure Rate:-; Product Width:6.1mmRoHS Compliant: Yes

TANTALUM CAPACITOR, 68UF, 35V, 0.2 OHM, 0.2, 2924; Capacitance:68µF; Voltage(DC):35V; Capacitor Case / Package:2924 [7361 Metric]; Capacitance Tolerance:± 20%; ESR:0.2ohm; Manufacturer Size Code:V; Failure Rate:-; Product Width:6.1mmRoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 68Uf, 35V, Smd 20%; Capacitance Kyocera Avx - 15P3770 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 68Uf, 35V, Smd 20%; Capacitance Kyocera Avx
15P3770
Tantalum Capacitor, 68Uf, 35V, Smd 20%; Capacitance Kyocera Avx 15P3770
TANTALUM CAPACITOR, 68UF, 35V, SMD 20%; Capacitance:68µF; Voltage(DC):35V; Capacitor Case / Package:2924 [7361 Metric]; Capacitance Tolerance:± 20%; ESR:0.2ohm; Manufacturer Size Code:V; Failure Rate:-; Ripple Current:1.12A RoHS Compliant: Yes

TANTALUM CAPACITOR, 68UF, 35V, SMD 20%; Capacitance:68µF; Voltage(DC):35V; Capacitor Case / Package:2924 [7361 Metric]; Capacitance Tolerance:± 20%; ESR:0.2ohm; Manufacturer Size Code:V; Failure Rate:-; Ripple Current:1.12A RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TPSV686M035R0200 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TPSV686M035R0200
Tantalum Capacitors TPSV686M035R0200
CAP TANT 68UF 20% 35V 2924

CAP TANT 68UF 20% 35V 2924

Supplier's Site Datasheet
Tantalum Capacitors - TPSV686M035R0200 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSV686M035R0200
Tantalum Capacitors TPSV686M035R0200
CAP TANT 68UF 20% 35V 2924

CAP TANT 68UF 20% 35V 2924

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TPSV686M035R0200 901094-TPSV686M035R0200 TPSV686M035R0200-ND TPSV686M035R0200 36K6500 15P3770 TPSV686M035R0200 TPSV686M035R0200
Product Name SMD 68uF 35V 0.2 Ohm Capacitor Tantalum Capacitors - TPSV686M035R0200 Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 68Uf, 35V, 0.2 Ohm, 0.2, 2924; Capacitance Kyocera Avx Tantalum Capacitor, 68Uf, 35V, Smd 20%; Capacitance Kyocera Avx Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 35 volts 35 volts 35 volts 35 volts 35 volts
Packing Method Tape and Reel Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C543U100DP2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B182K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers