Kyocera Corporation Tantalum Capacitors TPSV686M025R0150

Description
68µF Molded Tantalum Capacitors 25V 2924 (7361 Metric) 150mOhm
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 25V 2924 (7361 Metric) 150mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-4164-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4164-6-ND
Tantalum Capacitors 478-4164-6-ND
68µF Molded Tantalum Capacitors 25V 2924 (7361 Metric) 150mOhm

68µF Molded Tantalum Capacitors 25V 2924 (7361 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-4164-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4164-1-ND
Tantalum Capacitors 478-4164-1-ND
68µF Molded Tantalum Capacitors 25V 2924 (7361 Metric) 150mOhm

68µF Molded Tantalum Capacitors 25V 2924 (7361 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-4164-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-4164-2-ND
Tantalum Capacitors 478-4164-2-ND
68µF Molded Tantalum Capacitors 25V 2924 (7361 Metric) 150mOhm

68µF Molded Tantalum Capacitors 25V 2924 (7361 Metric) 150mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 68uF 25V 0.15 Ohm Capacitor
59-TPSV686M025R0150
SMD 68uF 25V 0.15 Ohm Capacitor 59-TPSV686M025R0150
Cap Tant Solid 68uF 25V V CASE 20% (7.3 X 6.1 X 3.55mm) Inward L SMD 7361-38 0.15 Ohm 125°C T/R Product overview: TPSV686M025R0150 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 25V, 0.15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 25V, 0.15 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSV686M025R0150 can be used for catalog matching and distributor lookup.

Cap Tant Solid 68uF 25V V CASE 20% (7.3 X 6.1 X 3.55mm) Inward L SMD 7361-38 0.15 Ohm 125°C T/R Product overview: TPSV686M025R0150 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 25V, 0.15 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 25V, 0.15 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSV686M025R0150 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TPSV686M025R0150 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSV686M025R0150
Tantalum Capacitors TPSV686M025R0150
CAP TANT 68UF 20% 25V 2924

CAP TANT 68UF 20% 25V 2924

Supplier's Site Datasheet
Tantalum Capacitor, 68Uf, 25V, 0.15 Ohm, 0.2, 2924, Full Reel; Capacitance Kyocera Avx - 54J9301 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 68Uf, 25V, 0.15 Ohm, 0.2, 2924, Full Reel; Capacitance Kyocera Avx
54J9301
Tantalum Capacitor, 68Uf, 25V, 0.15 Ohm, 0.2, 2924, Full Reel; Capacitance Kyocera Avx 54J9301
TANTALUM CAPACITOR, 68UF, 25V, 0.15 OHM, 0.2, 2924, FULL REEL; Capacitance:68µF; Voltage(DC):25V; Capacitor Case / Package:2924 [7361 Metric]; Capacitance Tolerance:± 20%; ESR:0.15ohm; Manufacturer Size Code:V; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 68UF, 25V, 0.15 OHM, 0.2, 2924, FULL REEL; Capacitance:68µF; Voltage(DC):25V; Capacitor Case / Package:2924 [7361 Metric]; Capacitance Tolerance:± 20%; ESR:0.15ohm; Manufacturer Size Code:V; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TPSV686M025R0150 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSV686M025R0150
Capacitors - Tantalum Capacitors TPSV686M025R0150
CAP TANT 68UF 20% 25V 2924

CAP TANT 68UF 20% 25V 2924

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-4164-6-ND 478-4164-1-ND 59-TPSV686M025R0150 TPSV686M025R0150 54J9301 TPSV686M025R0150
Product Name Tantalum Capacitors Tantalum Capacitors SMD 68uF 25V 0.15 Ohm Capacitor Tantalum Capacitors Tantalum Capacitor, 68Uf, 25V, 0.15 Ohm, 0.2, 2924, Full Reel; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-1147-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101292T075AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers