KYOCERA AVX Components Corporation Tantalum Capacitors TPSV686M025H0095

Description
68µF Molded Tantalum Capacitors 25V 2924 (7361 Metric) 95mOhm @ 100kHz
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 25V 2924 (7361 Metric) 95mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSV686M025H0095TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSV686M025H0095TR-ND
Tantalum Capacitors 478-TPSV686M025H0095TR-ND
68µF Molded Tantalum Capacitors 25V 2924 (7361 Metric) 95mOhm @ 100kHz

68µF Molded Tantalum Capacitors 25V 2924 (7361 Metric) 95mOhm @ 100kHz

Buy Now Datasheet
Capacitor,68Uf,25Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx - 54J9300 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,68Uf,25Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx
54J9300
Capacitor,68Uf,25Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx 54J9300
Capacitor,68uF,25VDC ,20-% Tol,20+% Tol RoHS Compliant: Yes

Capacitor,68uF,25VDC,20-% Tol,20+% Tol RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TPSV686M025H0095 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSV686M025H0095
Capacitors - Tantalum Capacitors TPSV686M025H0095
CAP TANT 68UF 20% 25V 2924

CAP TANT 68UF 20% 25V 2924

Supplier's Site
Tantalum Capacitors - TPSV686M025H0095 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSV686M025H0095
Tantalum Capacitors TPSV686M025H0095
CAP TANT 68UF 20% 25V 2924

CAP TANT 68UF 20% 25V 2924

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TPSV686M025H0095TR-ND 54J9300 TPSV686M025H0095 TPSV686M025H0095
Product Name Tantalum Capacitors Capacitor,68Uf,25Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TXA337K015P1G-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
Ceramic Capacitors - 0603J0100152KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Tantalum Capacitors - 1814612 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details