Kyocera Corporation Tantalum Capacitors TPSV686K025R0200

Description
68µF Molded Tantalum Capacitors 25V 2924 (7361 Metric) 200mOhm
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 25V 2924 (7361 Metric) 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSV686K025R0200-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSV686K025R0200-ND
Tantalum Capacitors TPSV686K025R0200-ND
68µF Molded Tantalum Capacitors 25V 2924 (7361 Metric) 200mOhm

68µF Molded Tantalum Capacitors 25V 2924 (7361 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSV686K025R0200 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSV686K025R0200
Tantalum Capacitors TPSV686K025R0200
CAP TANT 68UF 10% 25V 2924

CAP TANT 68UF 10% 25V 2924

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number TPSV686K025R0200-ND TPSV686K025R0200
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TAC475K035P05-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100152KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers