68µF Molded Tantalum Capacitors 25V 2924 (7361 Metric) 80mOhm
68µF Molded Tantalum Capacitors 25V 2924 (7361 Metric) 80mOhm
68µF Molded Tantalum Capacitors 25V 2924 (7361 Metric) 80mOhm
Cap Tant Solid 68uF 25V V CASE 10% (7.3 X 6.1 X 3.55mm) Inward L SMD 7361-38 0.08 Ohm 125°C T/R Product overview: TPSV686K025R0080 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68uF, 25V, 0.08 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 68uF, 25V, 0.08 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSV686K025R0080 can be used for catalog matching and distributor lookup.
CAP TANT 68UF 10% 25V 2924
CAP TANT 68UF 10% 25V 2924
TANTALUM CAPACITOR, 68UF, 25V, 0.08 OHM, 0.1, 2924, FULL REEL; Capacitance:68µF; Voltage(DC):25V; Capacitor Case / Package:2924 [7361 Metric]; Capacitance Tolerance:± 10%; ESR:0.08ohm; Manufacturer Size Code:V; Failure Rate:- RoHS Compliant: Yes
CAPACITOR, TANTALUM, 68UF, 25V, 1206; Capacitance:68µF; Voltage(DC):25V; Capacitor Case / Package:2924 [7361 Metric]; Capacitance Tolerance:± 10%; ESR:0.08ohm; Manufacturer Size Code:V; Failure Rate:-; Ripple Current:1.77A RoHS Compliant: Yes
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-9288-6-ND | 478-9288-1-ND | 59-TPSV686K025R0080 | TPSV686K025R0080 | TPSV686K025R0080 | 54J9295 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | SMD 68uF 25V 0.08 Ohm Capacitor | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 68Uf, 25V, 0.08 Ohm, 0.1, 2924, Full Reel; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 68 microF | 68 microF | 68 microF | 68 microF | 68 microF |