The TPSV477M010R0040 is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 470µF and a rated voltage of 10V. It is part of the TPS series, known for its low equivalent series resistance (ESR) and robust manganese dioxide solid electrolyte construction. This capacitor is suitable for applications in medium power DC/DC converters and is tested for 100% surge current capability. The operating temperature range extends from -55°C to +125°C, making it versatile for various environmental conditions. The capacitor is available in multiple case sizes and is lead-free compatible, aligning with modern manufacturing standards. Its reliability is rated at 1% failure per 1000 hours at 85°C under specified conditions. This product is designed to meet the demands of power supply applications, providing engineers with a reliable component for their designs.
Manufacturer: AVX Corporation
Win Source Part Number: 708254-TPSV477M010R0
Series: TPS series
Packaging: Tape and Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 470μF
Tolerance: ±20%
Voltage - Rated: 10V
ESR (Equivalent Series Resistance): 40mOhm
Manufacturer Size Code: V
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 2924 (7361 Metric)
Height - Seated (Maximum): 0.148" (3.75mm)
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 400
MSL Level: 1 (Unlimited)
Parts Dimension: 0.287" L x 0.240" W (7.30mm x 6.10mm)
470µF Molded Tantalum Capacitors 10V 2924 (7361 Metric) 40mOhm
CAP TANT 470UF 20% 10V 2924
CAPACITOR TANT, 470UF, 10V, 0.04 OHM, 0.2, 2924, FULL REEL; Capacitance:470µF; Voltage(DC):10V; Capacitor Case / Package:2924 [7361 Metric]; Capacitance Tolerance:± 20%; ESR:0.04ohm; Manufacturer Size Code:V; Failure Rate:- RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 708254-TPSV477M010R0040 | TPSV477M010R0040-ND | TPSV477M010R0040 | 54J9290 |
| Product Name | Tantalum Capacitors - TPSV477M010R0040 | Tantalum Capacitors | Tantalum Capacitors | Capacitor Tant, 470Uf, 10V, 0.04 Ohm, 0.2, 2924, Full Reel; Capacitance Kyocera Avx |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 10 volts | 10 volts |