Kyocera Corporation Tantalum Capacitors TPSV477M006R0055

Description
470µF Molded Tantalum Capacitors 6.3V 2924 (7361 Metric) 55mOhm
Request a Quote Datasheet
Description
470µF Molded Tantalum Capacitors 6.3V 2924 (7361 Metric) 55mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-11123-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11123-2-ND
Tantalum Capacitors 478-11123-2-ND
470µF Molded Tantalum Capacitors 6.3V 2924 (7361 Metric) 55mOhm

470µF Molded Tantalum Capacitors 6.3V 2924 (7361 Metric) 55mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 470uF 6.3V 0.055 Ohm Capacitor
59-TPSV477M006R0055
SMD 470uF 6.3V 0.055 Ohm Capacitor 59-TPSV477M006R0055
Cap Tant Solid 470uF 6.3V V CASE 20% (7.3 X 6.1 X 3.55mm) Inward L SMD 7361-38 0.055 Ohm 125°C T/R Product overview: TPSV477M006R0055 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 6.3V, 0.055 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 6.3V, 0.055 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSV477M006R0055 can be used for catalog matching and distributor lookup.

Cap Tant Solid 470uF 6.3V V CASE 20% (7.3 X 6.1 X 3.55mm) Inward L SMD 7361-38 0.055 Ohm 125°C T/R Product overview: TPSV477M006R0055 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 6.3V, 0.055 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 6.3V, 0.055 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSV477M006R0055 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TPSV477M006R0055 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSV477M006R0055
Tantalum Capacitors TPSV477M006R0055
CAP TANT 470UF 20% 6.3V 2924

CAP TANT 470UF 20% 6.3V 2924

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSV477M006R0055 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSV477M006R0055
Capacitors - Tantalum Capacitors TPSV477M006R0055
CAP TANT 470UF 20% 6.3V 2924

CAP TANT 470UF 20% 6.3V 2924

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-11123-2-ND 59-TPSV477M006R0055 TPSV477M006R0055 TPSV477M006R0055
Product Name Tantalum Capacitors SMD 470uF 6.3V 0.055 Ohm Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 470 microF 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100270FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Aluminum Electrolytic - 101C303U030AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details