AVX Corporation Tantalum Capacitors TPSV477K010S0060

Description
Tantalum Capacitors
Request a Quote Datasheet
Description
Tantalum Capacitors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSV477K010S0060TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSV477K010S0060TR-ND
Tantalum Capacitors 478-TPSV477K010S0060TR-ND
Tantalum Capacitors

Tantalum Capacitors

Buy Now Datasheet
Tantalum Capacitors - TPSV477K010S0060 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSV477K010S0060
Tantalum Capacitors TPSV477K010S0060
CAP TANT

CAP TANT

Supplier's Site Datasheet
Capacitor Tant, 470Uf, 10V, 0.06 Ohm, 0.1, 2924; Capacitance Kyocera Avx - 16M4792 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 470Uf, 10V, 0.06 Ohm, 0.1, 2924; Capacitance Kyocera Avx
16M4792
Capacitor Tant, 470Uf, 10V, 0.06 Ohm, 0.1, 2924; Capacitance Kyocera Avx 16M4792
CAPACITOR TANT, 470UF, 10V, 0.06 OHM, 0.1, 2924; Capacitance:470µF; Capacitance Tolerance:± 10%; Voltage Rating:10V; Capacitor Case Style:2924 [7361 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

CAPACITOR TANT, 470UF, 10V, 0.06 OHM, 0.1, 2924; Capacitance:470µF; Capacitance Tolerance:± 10%; Voltage Rating:10V; Capacitor Case Style:2924 [7361 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSV477K010S0060 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSV477K010S0060
Capacitors - Tantalum Capacitors TPSV477K010S0060
CAP TANT

CAP TANT

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TPSV477K010S0060TR-ND TPSV477K010S0060 16M4792 TPSV477K010S0060
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 470Uf, 10V, 0.06 Ohm, 0.1, 2924; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Electrolytic Capacitors Tantalum Tantalum
Packing Method Tape Reel Tape Reel Tape Reel; Tape & Reel (TR)
Capacitance Type Fixed Fixed
Configuration / Form Factor Chip Capacitor; SMD
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - TAC226K015P06-F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-0402J2500300FHTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Film Capacitors - 1704620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details