AVX Corporation Tantalum Capacitors TPSV476K035H0200

Description
47µF Molded Tantalum Capacitors 35V 2924 (7361 Metric) 200mOhm @ 100kHz
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 35V 2924 (7361 Metric) 200mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSV476K035H0200TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSV476K035H0200TR-ND
Tantalum Capacitors 478-TPSV476K035H0200TR-ND
47µF Molded Tantalum Capacitors 35V 2924 (7361 Metric) 200mOhm @ 100kHz

47µF Molded Tantalum Capacitors 35V 2924 (7361 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPSV476K035H0200 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSV476K035H0200
Tantalum Capacitors TPSV476K035H0200
CAP TANT 47UF 10% 35V 2924

CAP TANT 47UF 10% 35V 2924

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 478-TPSV476K035H0200TR-ND TPSV476K035H0200
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226SMH016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details