330µF Molded Tantalum Capacitors 10V 2924 (7361 Metric) 100mOhm
CAP TANT 330UF 10% 10V 2924
CAPACITOR TANT, 330UF, 10V, 0.1 OHM, 0.1, 2924; Capacitance:330µF; Capacitance Tolerance:± 10%; Voltage Rating:10V; Capacitor Case Style:2924 [7361 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes
CAP TANT 330UF 10% 10V 2924
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TPSV337K010R0100-ND | TPSV337K010R0100 | 95C2029 | TPSV337K010R0100 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor Tant, 330Uf, 10V, 0.1 Ohm, 0.1, 2924; Capacitance Kyocera Avx | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; SMD | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF |