AVX Corporation Tantalum Capacitors TPSV337K010H0040

Description
330µF Molded Tantalum Capacitors 10V 2924 (7361 Metric) 40mOhm @ 100kHz
Request a Quote Datasheet
Description
330µF Molded Tantalum Capacitors 10V 2924 (7361 Metric) 40mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSV337K010H0040TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSV337K010H0040TR-ND
Tantalum Capacitors 478-TPSV337K010H0040TR-ND
330µF Molded Tantalum Capacitors 10V 2924 (7361 Metric) 40mOhm @ 100kHz

330µF Molded Tantalum Capacitors 10V 2924 (7361 Metric) 40mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPSV337K010H0040 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSV337K010H0040
Tantalum Capacitors TPSV337K010H0040
CAP TANT 330UF 10% 10V 2924

CAP TANT 330UF 10% 10V 2924

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSV337K010H0040 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSV337K010H0040
Capacitors - Tantalum Capacitors TPSV337K010H0040
CAP TANT 330UF 10% 10V 2924

CAP TANT 330UF 10% 10V 2924

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-TPSV337K010H0040TR-ND TPSV337K010H0040 TPSV337K010H0040
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C234U016BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details