Kyocera Corporation Tantalum Capacitors TPSV336M035R0200

Description
33µF Molded Tantalum Capacitors 35V 2924 (7361 Metric) 200mOhm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 35V 2924 (7361 Metric) 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSV336M035R0200-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSV336M035R0200-ND
Tantalum Capacitors TPSV336M035R0200-ND
33µF Molded Tantalum Capacitors 35V 2924 (7361 Metric) 200mOhm

33µF Molded Tantalum Capacitors 35V 2924 (7361 Metric) 200mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSV336M035R0200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSV336M035R0200
Capacitors - Tantalum Capacitors TPSV336M035R0200
CAP TANT 33UF 20% 35V 2924

CAP TANT 33UF 20% 35V 2924

Supplier's Site
Capacitor Tant, 33Uf, 35V, 0.2 Ohm, 0.2, 2924; Capacitance Kyocera Avx - 65M6276 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 33Uf, 35V, 0.2 Ohm, 0.2, 2924; Capacitance Kyocera Avx
65M6276
Capacitor Tant, 33Uf, 35V, 0.2 Ohm, 0.2, 2924; Capacitance Kyocera Avx 65M6276
CAPACITOR TANT, 33UF, 35V, 0.2 OHM, 0.2, 2924; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage Rating:35V; Capacitor Case Style:2924 [7361 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

CAPACITOR TANT, 33UF, 35V, 0.2 OHM, 0.2, 2924; Capacitance:33µF; Capacitance Tolerance:± 20%; Voltage Rating:35V; Capacitor Case Style:2924 [7361 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TPSV336M035R0200 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSV336M035R0200
Tantalum Capacitors TPSV336M035R0200
CAP TANT 33UF 20% 35V 2924

CAP TANT 33UF 20% 35V 2924

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TPSV336M035R0200-ND TPSV336M035R0200 65M6276 TPSV336M035R0200
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 33Uf, 35V, 0.2 Ohm, 0.2, 2924; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C543U020BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-0603F0165P60DCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details