AVX Corporation Tantalum Capacitors TPSV227M016S0075

Description
220µF Molded Tantalum Capacitors 16V 2924 (7361 Metric) 75mOhm @ 100kHz
Request a Quote Datasheet
Description
220µF Molded Tantalum Capacitors 16V 2924 (7361 Metric) 75mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSV227M016S0075TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSV227M016S0075TR-ND
Tantalum Capacitors 478-TPSV227M016S0075TR-ND
220µF Molded Tantalum Capacitors 16V 2924 (7361 Metric) 75mOhm @ 100kHz

220µF Molded Tantalum Capacitors 16V 2924 (7361 Metric) 75mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSV227M016S0075 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSV227M016S0075
Capacitors - Tantalum Capacitors TPSV227M016S0075
CAP TANT 220UF 20% 16V 2924

CAP TANT 220UF 20% 16V 2924

Supplier's Site
Tantalum Capacitors - TPSV227M016S0075 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSV227M016S0075
Tantalum Capacitors TPSV227M016S0075
CAP TANT 220UF 20% 16V 2924

CAP TANT 220UF 20% 16V 2924

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-TPSV227M016S0075TR-ND TPSV227M016S0075 TPSV227M016S0075
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C114U030BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details