AVX Corporation Tantalum Capacitors TPSV227K016H0075

Description
220µF Molded Tantalum Capacitors 16V 2924 (7361 Metric) 75mOhm @ 100kHz
Request a Quote Datasheet
Description
220µF Molded Tantalum Capacitors 16V 2924 (7361 Metric) 75mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSV227K016H0075TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSV227K016H0075TR-ND
Tantalum Capacitors 478-TPSV227K016H0075TR-ND
220µF Molded Tantalum Capacitors 16V 2924 (7361 Metric) 75mOhm @ 100kHz

220µF Molded Tantalum Capacitors 16V 2924 (7361 Metric) 75mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPSV227K016H0075 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSV227K016H0075
Tantalum Capacitors TPSV227K016H0075
CAP TANT 220UF 10% 16V 2924

CAP TANT 220UF 10% 16V 2924

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 478-TPSV227K016H0075TR-ND TPSV227K016H0075
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106K050CS4G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-1165-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details