Kyocera Corporation Tantalum Capacitors TPSV158M004R0075

Description
1500µF Molded Tantalum Capacitors 4V 2924 (7361 Metric) 75mOhm
Request a Quote Datasheet
Description
1500µF Molded Tantalum Capacitors 4V 2924 (7361 Metric) 75mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSV158M004R0075-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSV158M004R0075-ND
Tantalum Capacitors TPSV158M004R0075-ND
1500µF Molded Tantalum Capacitors 4V 2924 (7361 Metric) 75mOhm

1500µF Molded Tantalum Capacitors 4V 2924 (7361 Metric) 75mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSV158M004R0075 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSV158M004R0075
Tantalum Capacitors TPSV158M004R0075
CAP TANT 1500UF 20% 4V 2924

CAP TANT 1500UF 20% 4V 2924

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSV158M004R0075 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSV158M004R0075
Capacitors - Tantalum Capacitors TPSV158M004R0075
CAP TANT 1500UF 20% 4V 2924

CAP TANT 1500UF 20% 4V 2924

Supplier's Site
Capacitor Tant, 1500Uf 4V, 0.075 Ohm, 0.2, 2924; Capacitance Kyocera Avx - 54J9267 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 1500Uf 4V, 0.075 Ohm, 0.2, 2924; Capacitance Kyocera Avx
54J9267
Capacitor Tant, 1500Uf 4V, 0.075 Ohm, 0.2, 2924; Capacitance Kyocera Avx 54J9267
CAPACITOR TANT, 1500UF 4V, 0.075 OHM, 0.2, 2924; Capacitance:1500µF; Capacitance Tolerance:± 20%; Voltage Rating:4V; Capacitor Case Style:2924 [7361 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

CAPACITOR TANT, 1500UF 4V, 0.075 OHM, 0.2, 2924; Capacitance:1500µF; Capacitance Tolerance:± 20%; Voltage Rating:4V; Capacitor Case Style:2924 [7361 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TPSV158M004R0075-ND TPSV158M004R0075 TPSV158M004R0075 54J9267
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 1500Uf 4V, 0.075 Ohm, 0.2, 2924; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1500 microF 1500 microF 1500 microF 1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C192U150AJ2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Ceramic Capacitors - 1608-050525000300GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details