KYOCERA AVX Components Corporation Tantalum Capacitors TPSV157M020S0080

Description
150µF Molded Tantalum Capacitors 20V 2924 (7361 Metric) 80mOhm @ 100kHz
Request a Quote Datasheet
Description
150µF Molded Tantalum Capacitors 20V 2924 (7361 Metric) 80mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSV157M020S0080TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSV157M020S0080TR-ND
Tantalum Capacitors 478-TPSV157M020S0080TR-ND
150µF Molded Tantalum Capacitors 20V 2924 (7361 Metric) 80mOhm @ 100kHz

150µF Molded Tantalum Capacitors 20V 2924 (7361 Metric) 80mOhm @ 100kHz

Buy Now Datasheet
Capacitor Tant, 150Uf, 20V, 0.08 Ohm, 0.2, 2924; Capacitance Kyocera Avx - 65M6272 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 150Uf, 20V, 0.08 Ohm, 0.2, 2924; Capacitance Kyocera Avx
65M6272
Capacitor Tant, 150Uf, 20V, 0.08 Ohm, 0.2, 2924; Capacitance Kyocera Avx 65M6272
CAPACITOR TANT, 150UF, 20V, 0.08 OHM, 0.2, 2924; Capacitance:150µF; Voltage(DC):20V; Capacitor Case / Package:2924 [7361 Metric]; Capacitance Tolerance:± 20%; ESR:0.08ohm; Manufacturer Size Code:V; Failure Rate:-; Product Width:6.1mmRoHS Compliant: Yes

CAPACITOR TANT, 150UF, 20V, 0.08 OHM, 0.2, 2924; Capacitance:150µF; Voltage(DC):20V; Capacitor Case / Package:2924 [7361 Metric]; Capacitance Tolerance:± 20%; ESR:0.08ohm; Manufacturer Size Code:V; Failure Rate:-; Product Width:6.1mmRoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TPSV157M020S0080 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSV157M020S0080
Tantalum Capacitors TPSV157M020S0080
CAP TANT 150UF 20% 20V 2924

CAP TANT 150UF 20% 20V 2924

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-TPSV157M020S0080TR-ND 65M6272 TPSV157M020S0080
Product Name Tantalum Capacitors Capacitor Tant, 150Uf, 20V, 0.08 Ohm, 0.2, 2924; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 150 microF 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Tantalum Capacitors - TDL226K016S1D-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701040 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details