AVX Corporation Tantalum Capacitors TPSV156M050H0250

Description
15µF Molded Tantalum Capacitors 50V 2924 (7361 Metric) 250mOhm @ 100kHz
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 50V 2924 (7361 Metric) 250mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSV156M050H0250TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSV156M050H0250TR-ND
Tantalum Capacitors 478-TPSV156M050H0250TR-ND
15µF Molded Tantalum Capacitors 50V 2924 (7361 Metric) 250mOhm @ 100kHz

15µF Molded Tantalum Capacitors 50V 2924 (7361 Metric) 250mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPSV156M050H0250 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSV156M050H0250
Tantalum Capacitors TPSV156M050H0250
CAP TANT 15UF 20% 50V 2924

CAP TANT 15UF 20% 50V 2924

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 478-TPSV156M050H0250TR-ND TPSV156M050H0250
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-060322002P70BQTLSMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C224U7R5EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details