KYOCERA AVX Components Corporation Tantalum Capacitors TPSV108M004S0040

Description
1000µF Molded Tantalum Capacitors 4V 2924 (7361 Metric) 40mOhm @ 100kHz
Request a Quote Datasheet
Description
1000µF Molded Tantalum Capacitors 4V 2924 (7361 Metric) 40mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSV108M004S0040TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSV108M004S0040TR-ND
Tantalum Capacitors 478-TPSV108M004S0040TR-ND
1000µF Molded Tantalum Capacitors 4V 2924 (7361 Metric) 40mOhm @ 100kHz

1000µF Molded Tantalum Capacitors 4V 2924 (7361 Metric) 40mOhm @ 100kHz

Buy Now Datasheet
Tps Tant / T&r Rohs Compliant Kyocera Avx - 74R7470 - Newark, An Avnet Company
Chicago, IL, United States
Tps Tant / T&r Rohs Compliant Kyocera Avx
74R7470
Tps Tant / T&r Rohs Compliant Kyocera Avx 74R7470
TPS TANT / T&R ROHS COMPLIANT: YES

TPS TANT / T&R ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitors - TPSV108M004S0040 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSV108M004S0040
Tantalum Capacitors TPSV108M004S0040
CAP TANT 1000UF 20% 4V 2924

CAP TANT 1000UF 20% 4V 2924

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSV108M004S0040 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSV108M004S0040
Capacitors - Tantalum Capacitors TPSV108M004S0040
CAP TANT 1000UF 20% 4V 2924

CAP TANT 1000UF 20% 4V 2924

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TPSV108M004S0040TR-ND 74R7470 TPSV108M004S0040 TPSV108M004S0040
Product Name Tantalum Capacitors Tps Tant / T&r Rohs Compliant Kyocera Avx Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1000 microF 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-0402J250P100HHTDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Aluminum Electrolytic - 336SVH010MDR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers