Cap Tant Solid 100uF 20V V CASE 10% (7.3 X 6.1 X 3.55mm) Inward L SMD 7361-38 0.2 Ohm 125°C T/R Product overview: TPSV107K020R0200 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 20V, 0.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 20V, 0.2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSV107K020R0200 can be used for catalog matching and distributor lookup.
100µF Molded Tantalum Capacitors 20V 2924 (7361 Metric) 200mOhm
CAPACITOR TANT, 100UF, 20V, 0.2 OHM, 0.1, 2924; Capacitance:100µF; Capacitance Tolerance:± 10%; Voltage Rating:20V; Capacitor Case Style:2924 [7361 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes
CAP TANT 100UF 10% 20V 2924
CAP TANT 100UF 10% 20V 2924
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-TPSV107K020R0200 | 478-9272-2-ND | 54J9242 | TPSV107K020R0200 | TPSV107K020R0200 |
| Product Name | SMD 100uF 20V 0.2 Ohm Capacitor | Tantalum Capacitors | Capacitor Tant, 100Uf, 20V, 0.2 Ohm, 0.1, 2924; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; SMD | ||
| RoHS Compliant | Yes | Yes | |||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | ||
| WVDC | 20 volts | 20 volts | 20 volts | ||
| Packing Method | Tape and Reel | Tape Reel | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR |