Manufacturer: AVX Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1101151-TPST476M006R
Termination: SMD/SMT
Voltage Rating: 6.3 V
Length: 3.5 mm
Mounting: SMD (SMT)
Capacitance: 47 µF
Tolerance: 20 %
ESR (Equivalent Series Resistance): 1.2 Ω
Height: 1.2 mm
Width: 2.8 mm
Categories: Ceramic Capacitors
Case / Package: 3528
Case / Package: 1210
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 1210
Voltage Rating (DC): 6.3 V
| Win Source Electronics | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1101151-TPST476M006R1200 |
| Product Name | Ceramic Capacitors - TPST476M006R1200 |
| RoHS Compliant | Yes |
| Capacitance Range | 47 microF |
| Capacitance Tolerance | 20 (+/- %) |