22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric), 1210 800mOhm
Manufacturer: AVX Corporation
Win Source Part Number: 798336-TPST226M010R0
Series: TPS
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 1411 (3528 Metric)
Mounting: SMD
Capacitance: 22μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 800 mOhm
Manufacturer Size Code: T
Family Name: TPS
Categories: Capacitors
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Maximum): 0.047" (1.20mm)
Voltage Rating DC: 10V
Alternative Parts (Cross-Reference): TH3B226M010F1500; TR3B226M010F0700; TR3B226M010E0700; TR3B226M010C0400;
Introduction Date: May 05, 2009
ECCN: EAR99
Country of Origin: Czech Republic
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited
CAP TANT 22UF 20% 10V 1411
CAPACITOR TANT, 22UF, 10V, 0.8 OHM, 0.2, 1210; Capacitance:22µF; Capacitance Tolerance:± 20%; Voltage Rating:10V; Capacitor Case Style:1411 [3528 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes
CAP TANT 22UF 20% 10V 1411
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TPST226M010R0800-ND | 798336-TPST226M010R0800 | TPST226M010R0800 | 54J9234 | TPST226M010R0800 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors - TPST226M010R0800 | Tantalum Capacitors | Capacitor Tant, 22Uf, 10V, 0.8 Ohm, 0.2, 1210; Capacitance Kyocera Avx | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; SMD | |||
| Applications | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF |