Kyocera Corporation Tantalum Capacitors TPST225K016R2000

Description
2.2µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 2Ohm
Request a Quote Datasheet
Description
2.2µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPST225K016R2000-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPST225K016R2000-ND
Tantalum Capacitors TPST225K016R2000-ND
2.2µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 2Ohm

2.2µF Molded Tantalum Capacitors 16V 1411 (3528 Metric), 1210 2Ohm

Buy Now Datasheet
Tantalum Capacitors - TPST225K016R2000 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPST225K016R2000
Tantalum Capacitors TPST225K016R2000
CAP TANT 2.2UF 10% 16V 1411

CAP TANT 2.2UF 10% 16V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPST225K016R2000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPST225K016R2000
Capacitors - Tantalum Capacitors TPST225K016R2000
CAP TANT 2.2UF 10% 16V 1411

CAP TANT 2.2UF 10% 16V 1411

Supplier's Site
Capacitor Tant, 2.2Uf, 16V, 2 Ohm, 0.1, 1210; Capacitance Kyocera Avx - 54J9231 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 2.2Uf, 16V, 2 Ohm, 0.1, 1210; Capacitance Kyocera Avx
54J9231
Capacitor Tant, 2.2Uf, 16V, 2 Ohm, 0.1, 1210; Capacitance Kyocera Avx 54J9231
CAPACITOR TANT, 2.2UF, 16V, 2 OHM, 0.1, 1210; Capacitance:2.2µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2ohm; Manufacturer Size Code:T; Failure Rate:-; Ripple Current:200mA RoHS Compliant: Yes

CAPACITOR TANT, 2.2UF, 16V, 2 OHM, 0.1, 1210; Capacitance:2.2µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2ohm; Manufacturer Size Code:T; Failure Rate:-; Ripple Current:200mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TPST225K016R2000-ND TPST225K016R2000 TPST225K016R2000 54J9231
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 2.2Uf, 16V, 2 Ohm, 0.1, 1210; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Aluminum Electrolytic Capacitor - 101872U040AD2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 8700 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers