Kyocera Corporation Tantalum Capacitors TPST105K020R2000

Description
1µF Molded Tantalum Capacitors 20V 1411 (3528 Metric), 1210 2Ohm
Request a Quote Datasheet
Description
1µF Molded Tantalum Capacitors 20V 1411 (3528 Metric), 1210 2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPST105K020R2000-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPST105K020R2000-ND
Tantalum Capacitors TPST105K020R2000-ND
1µF Molded Tantalum Capacitors 20V 1411 (3528 Metric), 1210 2Ohm

1µF Molded Tantalum Capacitors 20V 1411 (3528 Metric), 1210 2Ohm

Buy Now Datasheet
Tantalum Capacitors - TPST105K020R2000 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPST105K020R2000
Tantalum Capacitors TPST105K020R2000
CAP TANT 1UF 10% 20V 1411

CAP TANT 1UF 10% 20V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number TPST105K020R2000-ND TPST105K020R2000
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701012 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 107SML6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 0603J0100100KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers