KYOCERA AVX Components Corporation Tantalum Capacitors TPSS475K006A4000

Description
4.7µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 4Ohm @ 100kHz
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 4Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSS475K006A4000TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSS475K006A4000TR-ND
Tantalum Capacitors 478-TPSS475K006A4000TR-ND
4.7µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 4Ohm @ 100kHz

4.7µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 4Ohm @ 100kHz

Buy Now Datasheet
Capacitor,4.7Uf,6.3Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx - 22K2790 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,4.7Uf,6.3Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx
22K2790
Capacitor,4.7Uf,6.3Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx 22K2790
Capacitor,4.7uF,6.3V DC,10-% Tol,10+% Tol RoHS Compliant: Yes

Capacitor,4.7uF,6.3VDC,10-% Tol,10+% Tol RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TPSS475K006A4000 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSS475K006A4000
Tantalum Capacitors TPSS475K006A4000
CAP TANT 4.7UF 10% 6.3V 1206

CAP TANT 4.7UF 10% 6.3V 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-TPSS475K006A4000TR-ND 22K2790 TPSS475K006A4000
Product Name Tantalum Capacitors Capacitor,4.7Uf,6.3Vdc,10-% Tol,10+% Tol Rohs Compliant Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C183M7R5AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Ceramic Capacitors - 1608-1295-1-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Tantalum Capacitors - 1814593 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details