KYOCERA AVX Components Corporation Tantalum Capacitors TPSR106M006S1000

Description
10µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 1Ohm @ 100kHz
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 1Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSR106M006S1000TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSR106M006S1000TR-ND
Tantalum Capacitors 478-TPSR106M006S1000TR-ND
10µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 1Ohm @ 100kHz

10µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 1Ohm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 10uF 6.3V 1 Ohm Capacitor
59-TPSR106M006S1000
SMD 10uF 6.3V 1 Ohm Capacitor 59-TPSR106M006S1000
Cap Tant Solid 10uF 6.3V R CASE 20% (2.05 X 1.3 X 1.2mm) Inward L SMD 2012-12 1 Ohm 125°C T/R Product overview: TPSR106M006S1000 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 6.3V, 1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 6.3V, 1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSR106M006S1000 can be used for catalog matching and distributor lookup.

Cap Tant Solid 10uF 6.3V R CASE 20% (2.05 X 1.3 X 1.2mm) Inward L SMD 2012-12 1 Ohm 125°C T/R Product overview: TPSR106M006S1000 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 6.3V, 1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 6.3V, 1 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSR106M006S1000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TPSR106M006S1000 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSR106M006S1000
Tantalum Capacitors TPSR106M006S1000
CAP TANT 10UF 20% 6.3V 0805

CAP TANT 10UF 20% 6.3V 0805

Supplier's Site Datasheet
Capacitor Tant, 10Uf, 6.3V, 1 Ohm, 0.2, 805, Full Reel; Capacitance Kyocera Avx - 95M7521 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 10Uf, 6.3V, 1 Ohm, 0.2, 805, Full Reel; Capacitance Kyocera Avx
95M7521
Capacitor Tant, 10Uf, 6.3V, 1 Ohm, 0.2, 805, Full Reel; Capacitance Kyocera Avx 95M7521
CAPACITOR TANT, 10UF, 6.3V, 1 OHM, 0.2, 805, FULL REEL; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:1ohm; Manufacturer Size Code:R; Failure Rate:-; Qualification:-RoHS Compliant: Yes

CAPACITOR TANT, 10UF, 6.3V, 1 OHM, 0.2, 805, FULL REEL; Capacitance:10µF; Voltage(DC):6.3V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:1ohm; Manufacturer Size Code:R; Failure Rate:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TPSR106M006S1000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSR106M006S1000
Capacitors - Tantalum Capacitors TPSR106M006S1000
CAP TANT 10UF 20% 6.3V 0805

CAP TANT 10UF 20% 6.3V 0805

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-TPSR106M006S1000TR-ND 59-TPSR106M006S1000 TPSR106M006S1000 95M7521 TPSR106M006S1000
Product Name Tantalum Capacitors SMD 10uF 6.3V 1 Ohm Capacitor Tantalum Capacitors Capacitor Tant, 10Uf, 6.3V, 1 Ohm, 0.2, 805, Full Reel; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-1163-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Tantalum Capacitors - TDL225K016S1A-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers