KYOCERA AVX Components Corporation Tantalum Capacitors TPSR106M006H1000

Description
10µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 1Ohm @ 100kHz
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 1Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSR106M006H1000TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSR106M006H1000TR-ND
Tantalum Capacitors 478-TPSR106M006H1000TR-ND
10µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 1Ohm @ 100kHz

10µF Molded Tantalum Capacitors 6.3V 0805 (2012 Metric) 1Ohm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPSR106M006H1000 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSR106M006H1000
Tantalum Capacitors TPSR106M006H1000
CAP TANT 10UF 20% 6.3V 0805

CAP TANT 10UF 20% 6.3V 0805

Supplier's Site Datasheet
Capacitor,10Uf,6.3Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx - 65M6258 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,10Uf,6.3Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx
65M6258
Capacitor,10Uf,6.3Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx 65M6258
Capacitor,10uF,6.3VD C,20-% Tol,20+% Tol RoHS Compliant: Yes

Capacitor,10uF,6.3VDC,20-% Tol,20+% Tol RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-TPSR106M006H1000TR-ND TPSR106M006H1000 65M6258
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor,10Uf,6.3Vdc,20-% Tol,20+% Tol Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000120FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 337SMH025M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
6 suppliers