KYOCERA AVX Components Corporation Tantalum Capacitors TPSR105K020H6000

Description
1µF Molded Tantalum Capacitors 20V 0805 (2012 Metric) 6Ohm @ 100kHz
Request a Quote Datasheet
Description
1µF Molded Tantalum Capacitors 20V 0805 (2012 Metric) 6Ohm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSR105K020H6000TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSR105K020H6000TR-ND
Tantalum Capacitors 478-TPSR105K020H6000TR-ND
1µF Molded Tantalum Capacitors 20V 0805 (2012 Metric) 6Ohm @ 100kHz

1µF Molded Tantalum Capacitors 20V 0805 (2012 Metric) 6Ohm @ 100kHz

Buy Now Datasheet
Tps Tant / T&r Rohs Compliant Kyocera Avx - 09P0434 - Newark, An Avnet Company
Chicago, IL, United States
Tps Tant / T&r Rohs Compliant Kyocera Avx
09P0434
Tps Tant / T&r Rohs Compliant Kyocera Avx 09P0434
TPS TANT / T&R ROHS COMPLIANT: YES

TPS TANT / T&R ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitors - TPSR105K020H6000 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSR105K020H6000
Tantalum Capacitors TPSR105K020H6000
CAP TANT 1UF 10% 20V 0805

CAP TANT 1UF 10% 20V 0805

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-TPSR105K020H6000TR-ND 09P0434 TPSR105K020H6000
Product Name Tantalum Capacitors Tps Tant / T&r Rohs Compliant Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 106AVD035MDR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-1190-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details