AVX Corporation SMD 10uF 10V 2 Ohm Capacitor TPSP106M010R2000

Description
Cap Tant Solid 10uF 10V P CASE 20%( 2.05 X 1.35 X 1.5mm) Inward L SMD 2012-15 2 Ohm 125°C T/R Product overview: TPSP106M010R2000 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 10V, 2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 10V, 2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSP106M010R2000 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cap Tant Solid 10uF 10V P CASE 20%( 2.05 X 1.35 X 1.5mm) Inward L SMD 2012-15 2 Ohm 125°C T/R Product overview: TPSP106M010R2000 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 10V, 2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 10V, 2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSP106M010R2000 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Capacitor Tant, 10µF, 10V, 2 Ohm, 0.2, 805 is a solid electrolyte capacitor designed for low equivalent series resistance (ESR) applications. It features a capacitance of 10µF with a rated voltage of 10V and an ESR of 2 ohms. The capacitor is housed in an 0805 case size, which measures 2.05mm x 1.35mm (0.081" x 0.053"). It has a capacitance tolerance of ±20%, making it suitable for various electronic applications, including power supply circuits and DC/DC converters. The product is RoHS compliant, ensuring it meets environmental regulations. This capacitor is ideal for engineers looking for reliable performance in compact designs.

Datasheet Summary
Powered by GS/AI

The Capacitor Tant, 10µF, 10V, 2 Ohm, 0.2, 805 is a solid electrolyte capacitor designed for low equivalent series resistance (ESR) applications. It features a capacitance of 10µF with a rated voltage of 10V and an ESR of 2 ohms. The capacitor is housed in an 0805 case size, which measures 2.05mm x 1.35mm (0.081" x 0.053"). It has a capacitance tolerance of ±20%, making it suitable for various electronic applications, including power supply circuits and DC/DC converters. The product is RoHS compliant, ensuring it meets environmental regulations. This capacitor is ideal for engineers looking for reliable performance in compact designs.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 10uF 10V 2 Ohm Capacitor
59-TPSP106M010R2000
SMD 10uF 10V 2 Ohm Capacitor 59-TPSP106M010R2000
Cap Tant Solid 10uF 10V P CASE 20%( 2.05 X 1.35 X 1.5mm) Inward L SMD 2012-15 2 Ohm 125°C T/R Product overview: TPSP106M010R2000 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 10V, 2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 10V, 2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSP106M010R2000 can be used for catalog matching and distributor lookup.

Cap Tant Solid 10uF 10V P CASE 20%( 2.05 X 1.35 X 1.5mm) Inward L SMD 2012-15 2 Ohm 125°C T/R Product overview: TPSP106M010R2000 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 10V, 2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 10V, 2 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSP106M010R2000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 478-9264-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9264-6-ND
Tantalum Capacitors 478-9264-6-ND
10µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 2Ohm

10µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 2Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-9264-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9264-2-ND
Tantalum Capacitors 478-9264-2-ND
10µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 2Ohm

10µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 2Ohm

Buy Now Datasheet
Tantalum Capacitors - 478-9264-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-9264-1-ND
Tantalum Capacitors 478-9264-1-ND
10µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 2Ohm

10µF Molded Tantalum Capacitors 10V 0805 (2012 Metric) 2Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 1359844-TPSP106M010R2000 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1359844-TPSP106M010R2000
Capacitors - Tantalum Capacitors 1359844-TPSP106M010R2000
Win Source Part Number: 1359844-TPSP106M010R 2000 Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 51 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: KYOCERA AVX Series: TPS Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 0805 (2012 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 2Ohm Size / Dimension: 0.081" L x 0.053" W (2.05mm x 1.35mm) Height - Seated (Max): 0.059" (1.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: P

Win Source Part Number: 1359844-TPSP106M010R2000
Category: Capacitors - Tantalum Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 51 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: KYOCERA AVX
Series: TPS
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 0805 (2012 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 10 V
ESR (Equivalent Series Resistance): 2Ohm
Size / Dimension: 0.081" L x 0.053" W (2.05mm x 1.35mm)
Height - Seated (Max): 0.059" (1.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Manufacturer Size Code: P

Buy Now Datasheet
Tantalum Capacitors - 1358399 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1358399
Tantalum Capacitors 1358399
Capacitor 0805 10uF 20% 10Vdc 2000 mohm

Capacitor 0805 10uF 20% 10Vdc 2000 mohm

Supplier's Site
Tantalum Capacitors - TPSP106M010R2000 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSP106M010R2000
Tantalum Capacitors TPSP106M010R2000
CAP TANT 10UF 20% 10V 0805

CAP TANT 10UF 20% 10V 0805

Supplier's Site Datasheet
Tantalum Capacitors - TPSP106M010R2000 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TPSP106M010R2000
Tantalum Capacitors TPSP106M010R2000
CAP TANT 10UF 20% 10V 0805

CAP TANT 10UF 20% 10V 0805

Supplier's Site Datasheet
Capacitor Tant, 10Uf, 10V, 2 Ohm, 0.2, 805; Capacitance Kyocera Avx - 22K2788 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 10Uf, 10V, 2 Ohm, 0.2, 805; Capacitance Kyocera Avx
22K2788
Capacitor Tant, 10Uf, 10V, 2 Ohm, 0.2, 805; Capacitance Kyocera Avx 22K2788
CAPACITOR TANT, 10UF, 10V, 2 OHM, 0.2, 805; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:2ohm; Manufacturer Size Code:P; Failure Rate:-; Ripple Current:173mA RoHS Compliant: Yes

CAPACITOR TANT, 10UF, 10V, 2 OHM, 0.2, 805; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:2ohm; Manufacturer Size Code:P; Failure Rate:-; Ripple Current:173mA RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor, Tantalum, 10Uf, 10V, 0805; Capacitance Kyocera Avx - 96Y8100 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 10Uf, 10V, 0805; Capacitance Kyocera Avx
96Y8100
Capacitor, Tantalum, 10Uf, 10V, 0805; Capacitance Kyocera Avx 96Y8100
CAPACITOR, TANTALUM, 10UF, 10V, 0805; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:2ohm; Manufacturer Size Code:P; Product Length:2.05mm; Product Width:1.35mm RoHS Compliant: Yes

CAPACITOR, TANTALUM, 10UF, 10V, 0805; Capacitance:10µF; Voltage(DC):10V; Capacitor Case / Package:0805 [2012 Metric]; Capacitance Tolerance:± 20%; ESR:2ohm; Manufacturer Size Code:P; Product Length:2.05mm; Product Width:1.35mm RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tps Series, 10 F, 20%, 10 V, 0805 [2012 Metric], P Rohs Compliant Kyocera Avx - 15P3730 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tps Series, 10 F, 20%, 10 V, 0805 [2012 Metric], P Rohs Compliant Kyocera Avx
15P3730
Surface Mount Tantalum Capacitor, Tps Series, 10 F, 20%, 10 V, 0805 [2012 Metric], P Rohs Compliant Kyocera Avx 15P3730
Surface Mount Tantalum Capacitor, TPS Series, 10 F, 20%, 10 V, 0805 [2012 Metric], P RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TPS Series, 10 F, 20%, 10 V, 0805 [2012 Metric], P RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSP106M010R2000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSP106M010R2000
Capacitors - Tantalum Capacitors TPSP106M010R2000
CAP TANT 10UF 20% 10V 0805

CAP TANT 10UF 20% 10V 0805

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics RS Components, Ltd. Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TPSP106M010R2000 478-9264-6-ND 478-9264-2-ND 1359844-TPSP106M010R2000 1358399 TPSP106M010R2000 TPSP106M010R2000 22K2788 15P3730 TPSP106M010R2000
Product Name SMD 10uF 10V 2 Ohm Capacitor Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 10Uf, 10V, 2 Ohm, 0.2, 805; Capacitance Kyocera Avx Surface Mount Tantalum Capacitor, Tps Series, 10 F, 20%, 10 V, 0805 [2012 Metric], P Rohs Compliant Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes Yes Yes
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts 10 volts
Packing Method Tape and Reel Digi-Reel® Tape Reel Tape Reel Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105RSB152K2JA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402RB472J500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details