Kyocera Corporation Tantalum Capacitors TPSF686M016R0200

Description
68µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 200mOhm
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSF686M016R0200-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSF686M016R0200-ND
Tantalum Capacitors TPSF686M016R0200-ND
68µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 200mOhm

68µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 200mOhm

Buy Now Datasheet
Capacitor Tant, 68Uf, 16V, 0.2 Ohm, 0.2, 2312; Capacitance Kyocera Avx - 95M7520 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 68Uf, 16V, 0.2 Ohm, 0.2, 2312; Capacitance Kyocera Avx
95M7520
Capacitor Tant, 68Uf, 16V, 0.2 Ohm, 0.2, 2312; Capacitance Kyocera Avx 95M7520
CAPACITOR TANT, 68UF, 16V, 0.2 OHM, 0.2, 2312; Capacitance:68µF; Capacitance Tolerance:± 20%; Voltage Rating:16V; Capacitor Case Style:2312 [6032 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

CAPACITOR TANT, 68UF, 16V, 0.2 OHM, 0.2, 2312; Capacitance:68µF; Capacitance Tolerance:± 20%; Voltage Rating:16V; Capacitor Case Style:2312 [6032 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSF686M016R0200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSF686M016R0200
Capacitors - Tantalum Capacitors TPSF686M016R0200
CAP TANT 68UF 20% 16V 2312

CAP TANT 68UF 20% 16V 2312

Supplier's Site
Tantalum Capacitors - TPSF686M016R0200 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSF686M016R0200
Tantalum Capacitors TPSF686M016R0200
CAP TANT 68UF 20% 16V 2312

CAP TANT 68UF 20% 16V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TPSF686M016R0200-ND 95M7520 TPSF686M016R0200 TPSF686M016R0200
Product Name Tantalum Capacitors Capacitor Tant, 68Uf, 16V, 0.2 Ohm, 0.2, 2312; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402B222K100NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Tantalum Capacitors - 1814702 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers