Kyocera Corporation Tantalum Capacitors TPSF337K004R0200

Description
330µF Molded Tantalum Capacitors 4V 2312 (6032 Metric) 200mOhm
Request a Quote Datasheet
Description
330µF Molded Tantalum Capacitors 4V 2312 (6032 Metric) 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSF337K004R0200-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSF337K004R0200-ND
Tantalum Capacitors TPSF337K004R0200-ND
330µF Molded Tantalum Capacitors 4V 2312 (6032 Metric) 200mOhm

330µF Molded Tantalum Capacitors 4V 2312 (6032 Metric) 200mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSF337K004R0200 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSF337K004R0200
Capacitors - Tantalum Capacitors TPSF337K004R0200
CAP TANT 330UF 10% 4V 2312

CAP TANT 330UF 10% 4V 2312

Supplier's Site
Tantalum Capacitors - TPSF337K004R0200 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSF337K004R0200
Tantalum Capacitors TPSF337K004R0200
CAP TANT 330UF 10% 4V 2312

CAP TANT 330UF 10% 4V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TPSF337K004R0200-ND TPSF337K004R0200 TPSF337K004R0200
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504X472K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details