Kyocera Corporation Tantalum Capacitors TPSF336M025R0200

Description
33µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 200mOhm @ 100kHz
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 200mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSF336M025R0200DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSF336M025R0200DKR-ND
Tantalum Capacitors 478-TPSF336M025R0200DKR-ND
33µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 200mOhm @ 100kHz

33µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-TPSF336M025R0200CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSF336M025R0200CT-ND
Tantalum Capacitors 478-TPSF336M025R0200CT-ND
33µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 200mOhm @ 100kHz

33µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 478-TPSF336M025R0200TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSF336M025R0200TR-ND
Tantalum Capacitors 478-TPSF336M025R0200TR-ND
33µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 200mOhm @ 100kHz

33µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 200mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - TPSF336M025R0200 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSF336M025R0200
Tantalum Capacitors TPSF336M025R0200
CAP TANT 33UF

CAP TANT 33UF

Supplier's Site Datasheet
Cap, 33Uf, 25V, Tant, Case F; Capacitance Kyocera Avx - 77AH1142 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Uf, 25V, Tant, Case F; Capacitance Kyocera Avx
77AH1142
Cap, 33Uf, 25V, Tant, Case F; Capacitance Kyocera Avx 77AH1142
CAP, 33UF, 25V, TANT, CASE F; Capacitance:33µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.2ohm; Manufacturer Size Code:F; Failure Rate:-; Ripple Current:707mA; Product Length:6mmRoHS Compliant: Yes

CAP, 33UF, 25V, TANT, CASE F; Capacitance:33µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.2ohm; Manufacturer Size Code:F; Failure Rate:-; Ripple Current:707mA; Product Length:6mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 33Uf, 25V, Tant, Case F; Capacitance Kyocera Avx - 77AH1141 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Uf, 25V, Tant, Case F; Capacitance Kyocera Avx
77AH1141
Cap, 33Uf, 25V, Tant, Case F; Capacitance Kyocera Avx 77AH1141
CAP, 33UF, 25V, TANT, CASE F; Capacitance:33µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.2ohm; Manufacturer Size Code:F; Failure Rate:-; Ripple Current:707mA; Product Length:6mmRoHS Compliant: Yes

CAP, 33UF, 25V, TANT, CASE F; Capacitance:33µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.2ohm; Manufacturer Size Code:F; Failure Rate:-; Ripple Current:707mA; Product Length:6mmRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSF336M025R0200 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSF336M025R0200
Capacitors - Tantalum Capacitors TPSF336M025R0200
CAP TANT 33UF

CAP TANT 33UF

Supplier's Site

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-TPSF336M025R0200DKR-ND 478-TPSF336M025R0200CT-ND TPSF336M025R0200 77AH1142 TPSF336M025R0200
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Cap, 33Uf, 25V, Tant, Case F; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Aluminum Electrolytic - 101C124U7R5AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100390FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers