AVX Corporation Tantalum Capacitors TPSF226M025R0300

Description
22µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 300mOhm @ 100kHz
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 300mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSF226M025R0300TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSF226M025R0300TR-ND
Tantalum Capacitors 478-TPSF226M025R0300TR-ND
22µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 300mOhm @ 100kHz

22µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 300mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSF226M025R0300 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSF226M025R0300
Capacitors - Tantalum Capacitors TPSF226M025R0300
CAP TANT 22UF 20% 25V 2312

CAP TANT 22UF 20% 25V 2312

Supplier's Site
Tantalum Capacitors - TPSF226M025R0300 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSF226M025R0300
Tantalum Capacitors TPSF226M025R0300
CAP TANT 22UF 20% 25V 2312

CAP TANT 22UF 20% 25V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-TPSF226M025R0300TR-ND TPSF226M025R0300 TPSF226M025R0300
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C282U063AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 0603J0105P60BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers