Kyocera Corporation Tantalum Capacitors TPSE687M006R0045

Description
680µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 45mOhm
Request a Quote Datasheet
Description
680µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 45mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-11119-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11119-2-ND
Tantalum Capacitors 478-11119-2-ND
680µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 45mOhm

680µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 45mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-11119-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11119-1-ND
Tantalum Capacitors 478-11119-1-ND
680µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 45mOhm

680µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 45mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-11119-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11119-6-ND
Tantalum Capacitors 478-11119-6-ND
680µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 45mOhm

680µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 45mOhm

Buy Now Datasheet
Capacitor, Tantalum, 680Uf, 6.3V, 2917; Capacitance Kyocera Avx - 06H1009 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 680Uf, 6.3V, 2917; Capacitance Kyocera Avx
06H1009
Capacitor, Tantalum, 680Uf, 6.3V, 2917; Capacitance Kyocera Avx 06H1009
CAPACITOR, TANTALUM, 680UF, 6.3V, 2917; Capacitance:680µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.045ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:1.92A RoHS Compliant: Yes

CAPACITOR, TANTALUM, 680UF, 6.3V, 2917; Capacitance:680µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.045ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:1.92A RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor, Tantalum, 680Uf, 6.3V, 2917; Capacitance Kyocera Avx - 96Y8097 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Tantalum, 680Uf, 6.3V, 2917; Capacitance Kyocera Avx
96Y8097
Capacitor, Tantalum, 680Uf, 6.3V, 2917; Capacitance Kyocera Avx 96Y8097
CAPACITOR, TANTALUM, 680UF, 6.3V, 2917; Capacitance:680µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.045ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:1.92A RoHS Compliant: Yes

CAPACITOR, TANTALUM, 680UF, 6.3V, 2917; Capacitance:680µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.045ohm; Manufacturer Size Code:E; Failure Rate:-; Ripple Current:1.92A RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TPSE687M006R0045 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE687M006R0045
Tantalum Capacitors TPSE687M006R0045
CAP TANT 680UF 20% 6.3V 2917

CAP TANT 680UF 20% 6.3V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-11119-2-ND 478-11119-6-ND 06H1009 TPSE687M006R0045
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor, Tantalum, 680Uf, 6.3V, 2917; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 680 microF 680 microF 680 microF 680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic - 157SML004M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 0603J0100181JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details