KYOCERA AVX Components Corporation Tantalum Capacitors TPSE687M004S0100

Description
680µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 100mOhm @ 100kHz
Request a Quote Datasheet
Description
680µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 100mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSE687M004S0100TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSE687M004S0100TR-ND
Tantalum Capacitors 478-TPSE687M004S0100TR-ND
680µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 100mOhm @ 100kHz

680µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 100mOhm @ 100kHz

Buy Now Datasheet
Capacitor Tant, 680Uf, 4V, 0.1 Ohm, 0.2, 2917; Capacitance Kyocera Avx - 54J9207 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 680Uf, 4V, 0.1 Ohm, 0.2, 2917; Capacitance Kyocera Avx
54J9207
Capacitor Tant, 680Uf, 4V, 0.1 Ohm, 0.2, 2917; Capacitance Kyocera Avx 54J9207
CAPACITOR TANT, 680UF, 4V, 0.1 OHM, 0.2, 2917; Capacitance:680µF; Capacitance Tolerance:± 20%; Voltage Rating:4V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

CAPACITOR TANT, 680UF, 4V, 0.1 OHM, 0.2, 2917; Capacitance:680µF; Capacitance Tolerance:± 20%; Voltage Rating:4V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TPSE687M004S0100 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSE687M004S0100
Capacitors - Tantalum Capacitors TPSE687M004S0100
CAP TANT 680UF 20% 4V 2917

CAP TANT 680UF 20% 4V 2917

Supplier's Site
Tantalum Capacitors - TPSE687M004S0100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE687M004S0100
Tantalum Capacitors TPSE687M004S0100
CAP TANT 680UF 20% 4V 2917

CAP TANT 680UF 20% 4V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TPSE687M004S0100TR-ND 54J9207 TPSE687M004S0100 TPSE687M004S0100
Product Name Tantalum Capacitors Capacitor Tant, 680Uf, 4V, 0.1 Ohm, 0.2, 2917; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 680 microF 680 microF 680 microF 680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701243 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Ceramic Capacitors - 1608-050525005P10BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details