Kyocera Corporation Tantalum Capacitors TPSE687M002R0035

Description
680µF Molded Tantalum Capacitors 2.5V 2917 (7343 Metric) 35mOhm
Request a Quote Datasheet
Description
680µF Molded Tantalum Capacitors 2.5V 2917 (7343 Metric) 35mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TPSE687M002R0035-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TPSE687M002R0035-ND
Tantalum Capacitors TPSE687M002R0035-ND
680µF Molded Tantalum Capacitors 2.5V 2917 (7343 Metric) 35mOhm

680µF Molded Tantalum Capacitors 2.5V 2917 (7343 Metric) 35mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSE687M002R0035 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSE687M002R0035
Capacitors - Tantalum Capacitors TPSE687M002R0035
CAP TANT 680UF 20% 2.5V 2917

CAP TANT 680UF 20% 2.5V 2917

Supplier's Site
Tantalum Capacitors - TPSE687M002R0035 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE687M002R0035
Tantalum Capacitors TPSE687M002R0035
CAP TANT 680UF 20% 2.5V 2917

CAP TANT 680UF 20% 2.5V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number TPSE687M002R0035-ND TPSE687M002R0035 TPSE687M002R0035
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 680 microF 680 microF 680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Polymer - 337UVR016MFBJ - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details