Kyocera Corporation Tantalum Capacitors TPSE687K006R0045

Description
680µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 45mOhm
Request a Quote Datasheet
Description
680µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 45mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-1809-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1809-2-ND
Tantalum Capacitors 478-1809-2-ND
680µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 45mOhm

680µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 45mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-1809-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1809-6-ND
Tantalum Capacitors 478-1809-6-ND
680µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 45mOhm

680µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 45mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-1809-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-1809-1-ND
Tantalum Capacitors 478-1809-1-ND
680µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 45mOhm

680µF Molded Tantalum Capacitors 6.3V 2917 (7343 Metric) 45mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 680uF 6.3V 0.045 Ohm Capacitor
59-TPSE687K006R0045
SMD 680uF 6.3V 0.045 Ohm Capacitor 59-TPSE687K006R0045
Cap Tant Solid 680uF 6.3V E CASE 10% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.045 Ohm 125°C T/R Product overview: TPSE687K006R0045 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680uF, 6.3V, 0.045 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 680uF, 6.3V, 0.045 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE687K006R0045 can be used for catalog matching and distributor lookup.

Cap Tant Solid 680uF 6.3V E CASE 10% (7.3 X 4.3 X 4.1mm) Inward L SMD 7343-43 0.045 Ohm 125°C T/R Product overview: TPSE687K006R0045 from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680uF, 6.3V, 0.045 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 680uF, 6.3V, 0.045 Ohm, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TPSE687K006R0045 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TPSE687K006R0045 - 708248-TPSE687K006R0045 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TPSE687K006R0045
708248-TPSE687K006R0045
Tantalum Capacitors - TPSE687K006R0045 708248-TPSE687K006R0045
Manufacturer: AVX Corporation Win Source Part Number: 708248-TPSE687K006R0 045 Series: TPS series Packaging: Reel Type: Molded Mounting Style: SMD Features: General Purpose Capacitance: 680μF Tolerance: ±10% Voltage - Rated: 6.3V ESR (Equivalent Series Resistance): 45mOhm Manufacturer Size Code: E Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 2917 (7343 Metric) Height - Seated (Maximum): 0.169" (4.30mm) Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)

Manufacturer: AVX Corporation
Win Source Part Number: 708248-TPSE687K006R0045
Series: TPS series
Packaging: Reel
Type: Molded
Mounting Style: SMD
Features: General Purpose
Capacitance: 680μF
Tolerance: ±10%
Voltage - Rated: 6.3V
ESR (Equivalent Series Resistance): 45mOhm
Manufacturer Size Code: E
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 2917 (7343 Metric)
Height - Seated (Maximum): 0.169" (4.30mm)
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)

Buy Now
Tantalum Capacitor, 680Uf 6.3V 0.045 Ohm 10%, 2917, Full Reel; Capacitance Kyocera Avx - 54J9202 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 680Uf 6.3V 0.045 Ohm 10%, 2917, Full Reel; Capacitance Kyocera Avx
54J9202
Tantalum Capacitor, 680Uf 6.3V 0.045 Ohm 10%, 2917, Full Reel; Capacitance Kyocera Avx 54J9202
TANTALUM CAPACITOR, 680UF 6.3V 0.045 OHM 10%, 2917, FULL REEL; Capacitance:680µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.045ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 680UF 6.3V 0.045 OHM 10%, 2917, FULL REEL; Capacitance:680µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.045ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 680Uf 6.3V 0.045 Ohm 10%, 2917; Capacitance Kyocera Avx - 64M4896 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 680Uf 6.3V 0.045 Ohm 10%, 2917; Capacitance Kyocera Avx
64M4896
Tantalum Capacitor, 680Uf 6.3V 0.045 Ohm 10%, 2917; Capacitance Kyocera Avx 64M4896
TANTALUM CAPACITOR, 680UF 6.3V 0.045 OHM 10%, 2917; Capacitance:680µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.045ohm; Manufacturer Size Code:E; Failure Rate:-; Case Size:2917RoHS Compliant: Yes

TANTALUM CAPACITOR, 680UF 6.3V 0.045 OHM 10%, 2917; Capacitance:680µF; Voltage(DC):6.3V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.045ohm; Manufacturer Size Code:E; Failure Rate:-; Case Size:2917RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TPSE687K006R0045 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE687K006R0045
Tantalum Capacitors TPSE687K006R0045
CAP TANT 680UF 10% 6.3V 2917

CAP TANT 680UF 10% 6.3V 2917

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-1809-2-ND 478-1809-6-ND 59-TPSE687K006R0045 708248-TPSE687K006R0045 54J9202 64M4896 TPSE687K006R0045
Product Name Tantalum Capacitors Tantalum Capacitors SMD 680uF 6.3V 0.045 Ohm Capacitor Tantalum Capacitors - TPSE687K006R0045 Tantalum Capacitor, 680Uf 6.3V 0.045 Ohm 10%, 2917, Full Reel; Capacitance Kyocera Avx Tantalum Capacitor, 680Uf 6.3V 0.045 Ohm 10%, 2917; Capacitance Kyocera Avx Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 680 microF 680 microF 680 microF 680 microF 680 microF 680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C123U063AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100272FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details