KYOCERA AVX Components Corporation Tantalum Capacitors TPSE687K004S0060

Description
680µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 60mOhm @ 100kHz
Request a Quote Datasheet
Description
680µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 60mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-TPSE687K004S0060TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-TPSE687K004S0060TR-ND
Tantalum Capacitors 478-TPSE687K004S0060TR-ND
680µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 60mOhm @ 100kHz

680µF Molded Tantalum Capacitors 4V 2917 (7343 Metric) 60mOhm @ 100kHz

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TPSE687K004S0060 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TPSE687K004S0060
Capacitors - Tantalum Capacitors TPSE687K004S0060
CAP TANT 680UF 10% 4V 2917

CAP TANT 680UF 10% 4V 2917

Supplier's Site
Tantalum Capacitors - TPSE687K004S0060 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE687K004S0060
Tantalum Capacitors TPSE687K004S0060
CAP TANT 680UF 10% 4V 2917

CAP TANT 680UF 10% 4V 2917

Supplier's Site Datasheet
Capacitor Tant, 680Uf, 4V, 0.06 Ohm, 0.1, 2917; Capacitance Kyocera Avx - 65M6250 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 680Uf, 4V, 0.06 Ohm, 0.1, 2917; Capacitance Kyocera Avx
65M6250
Capacitor Tant, 680Uf, 4V, 0.06 Ohm, 0.1, 2917; Capacitance Kyocera Avx 65M6250
CAPACITOR TANT, 680UF, 4V, 0.06 OHM, 0.1, 2917; Capacitance:680µF; Capacitance Tolerance:± 10%; Voltage Rating:4V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

CAPACITOR TANT, 680UF, 4V, 0.06 OHM, 0.1, 2917; Capacitance:680µF; Capacitance Tolerance:± 10%; Voltage Rating:4V; Capacitor Case Style:2917 [7343 Metric]; Capacitor Terminals:SMD; Operating Temperature Range:-55°C to +125°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-TPSE687K004S0060TR-ND TPSE687K004S0060 TPSE687K004S0060 65M6250
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 680Uf, 4V, 0.06 Ohm, 0.1, 2917; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 680 microF 680 microF 680 microF 680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C114U075DN2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1608-050525002P40BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701125 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details