Kyocera Corporation Tantalum Capacitors TPSE686M025R0200

Description
68µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 478-11118-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11118-2-ND
Tantalum Capacitors 478-11118-2-ND
68µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm

68µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-11118-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11118-1-ND
Tantalum Capacitors 478-11118-1-ND
68µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm

68µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 478-11118-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
478-11118-6-ND
Tantalum Capacitors 478-11118-6-ND
68µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm

68µF Molded Tantalum Capacitors 25V 2917 (7343 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - TPSE686M025R0200 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TPSE686M025R0200
Tantalum Capacitors TPSE686M025R0200
CAP TANT 68UF 20% 25V 2917

CAP TANT 68UF 20% 25V 2917

Supplier's Site Datasheet
Tantalum Capacitor, 68Uf, 25V, 0.2 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx - 54J9200 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 68Uf, 25V, 0.2 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx
54J9200
Tantalum Capacitor, 68Uf, 25V, 0.2 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx 54J9200
TANTALUM CAPACITOR, 68UF, 25V, 0.2 OHM, 0.2, 2917, FULL REEL; Capacitance:68µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.2ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 68UF, 25V, 0.2 OHM, 0.2, 2917, FULL REEL; Capacitance:68µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.2ohm; Manufacturer Size Code:E; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TPSE686M025R0200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TPSE686M025R0200
Capacitors - Tantalum Capacitors TPSE686M025R0200
CAP TANT 68UF 20% 25V 2917

CAP TANT 68UF 20% 25V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-11118-2-ND 478-11118-6-ND TPSE686M025R0200 54J9200 TPSE686M025R0200
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 68Uf, 25V, 0.2 Ohm, 0.2, 2917, Full Reel; Capacitance Kyocera Avx Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 227GXX6R3MEY - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0402N470J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 1814616 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers