TANTALUM CAPACITOR, 68UF, 25V, 0.125 OHM, 0.1, 2917, FULL REEL; Capacitance:68µF; Voltage(DC):25V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.125ohm; Manufacturer Size Code:E; Product Length:7.3mmRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 28AC4474 |
| Product Name | Tantalum Capacitor, 68Uf, 25V, 0.125 Ohm, 0.1, 2917, Full Reel; Capacitance Kyocera Avx |
| Capacitance Type | Fixed |